EN
  • EN
  • DE

PKS3304A115N4SS

Part No PKS3304A115N4SS
Manufacturer Hammond Manufacturing
Catalog OEM Parts (O - R)
Description Air/air Heat Exchanger 150W/c 115V 4X - Stainless Steel Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989338-PKS3304A115N4SS
Categories OEM Parts(O-R)
Manufacturer Hammond Manufacturing
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKS3304A115N4SS CAD Model

Description

The PKS3304A115N4SS is a sloped roof single door wallmount enclosure from Hammond Manufacturing's PKS series. This enclosure is designed to house and protect electrical and electronic components in various industrial and commercial environments. Its sloped roof prevents water accumulation, making it suitable for outdoor applications or environments where moisture is a concern. The single-door design provides easy access to the internal components for maintenance and installation.

Applications:

  • Industrial control systems housing
  • Security equipment enclosures
  • Telecommunications equipment protection
  • Outdoor electrical junction boxes
  • Housing for automation equipment

Features:

  • Sloped roof to prevent water accumulation
  • Single door with latching mechanism for secure closure
  • Wallmount design for easy installation
  • Constructed from robust steel (typically 14 gauge)
  • Provision for grounding
  • Seams are continuously welded and ground smooth
  • Available with or without knockouts

Benefits:

  • Protects sensitive electrical components from environmental factors such as rain, dust, and corrosion.
  • Ensures reliable operation of equipment by maintaining a stable environment.
  • Reduces downtime and maintenance costs by preventing equipment failure due to environmental exposure.
  • Provides a secure enclosure, preventing unauthorized access and tampering.
  • Offers a clean and professional appearance for installations.

The enclosure's design includes a continuously welded and ground smooth construction, which provides a high degree of protection against environmental elements. The steel construction provides mechanical strength and durability. It typically includes provisions for mounting internal components, such as back panels or DIN rails. The enclosure also features a secure latching mechanism to prevent unauthorized access. Different models within the PKS series offer variations in size, door configuration, and other features to suit specific application needs. The smooth, paintable surface allows for custom finishing to match the surrounding environment or equipment.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess