EN
  • EN
  • DE

TA48025AF(T6L1NQ)

Part No TA48025AF(T6L1NQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712405-TA48025AF(T6L1NQ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48025AF(T6L1NQ) CAD Model

Description

The TA48025AF(T6L1NQ) is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is commonly used in various electronic devices to provide a clean and regulated power supply for sensitive components.

Applications:

  • Microcontroller Power Supply: Provides a stable 2.5V power supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Powers analog and digital sensors requiring a precise 2.5V supply.
  • Portable Devices: Used in battery-powered devices like smartphones, tablets, and wearables to regulate voltage.
  • Post Regulation: Used after a switching regulator to reduce ripple and improve voltage accuracy.
  • Audio Equipment: Supplies power to audio amplifiers and other sensitive audio components.

Features:

  • 2.5V Fixed Output Voltage: Provides a stable and accurate 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown Protection: Prevents overheating and damage at high temperatures.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable operation of electronic devices.
  • Longer Battery Life: Efficiently regulates voltage, minimizing power loss in battery-powered devices.
  • Overload Protection: Prevents damage to the regulator and connected components.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Compact Size: Suitable for use in small and portable devices.

Additional Details:

The TA48025AF(T6L1NQ) comes in a surface-mount package. Refer to the Toshiba Semiconductor and Storage datasheet for full electrical characteristics, application notes, and package dimensions. The datasheet provides details on input voltage range, output current capability, and thermal resistance.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess