EN
  • EN
  • DE

SSM3K36FS(T5LNK

Part No SSM3K36FS(T5LNK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838835-SSM3K36FS(T5LNK
Ultra Librarian 3D Model Ultra Librarian SSM3K36FS(T5LNK CAD Model

Description

The SSM3K36FS(T5LNK is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switch applications and other power management functions. This MOSFET is characterized by its low on-resistance, which minimizes power loss and improves overall efficiency. The small surface mount package makes it suitable for space-constrained applications such as portable devices and other compact electronic systems.

Applications:

  • Load Switch
  • Power Management Circuits
  • Portable Devices
  • DC-DC Converters

Features:

  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • Small Surface Mount Package: Space-saving design for compact applications.
  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Halogen-Free: Complies with environmental standards.

Benefits:

  • Increased Efficiency: Low on-resistance reduces heat generation and power consumption.
  • Compact Design: Allows for integration into small form factor devices.
  • Simplified Circuit Design: Easy to implement in various power management schemes.
  • Enhanced Reliability: Robust design ensures stable performance.

Additional Details:

The SSM3K36FS(T5LNK features a drain-source voltage (V<sub>DSS) rating of -30V. The continuous drain current (I<sub>D) is rated at -1.2A. The on-resistance (R<sub>DS(ON)) is typically specified at a low value to minimize power loss during operation. The gate-source threshold voltage (V<sub>GS(th)) allows for operation with logic-level drive signals. The device is packaged in a small surface mount format, facilitating automated assembly and high-density board layouts. This MOSFET is designed to meet industry standards for environmental compliance. This device is commonly used in load switch applications where efficient power control is essential. The fast switching speed and low gate charge further contribute to its suitability for high-frequency switching applications. The device's ability to handle a moderate amount of current makes it versatile for various power management tasks.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess