EN
  • EN
  • DE

SC0037S32FEL

Part No SC0037S32FEL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 314346-SC0037S32FEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC0037S32FEL CAD Model

Description

The SC0037S32FEL is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is engineered to safeguard delicate electronic components against voltage surges stemming from sources such as lightning strikes, electrostatic discharge (ESD), and other transient voltage occurrences. The device is designed to offer robust protection and is commonly integrated into diverse applications to bolster system dependability and avert impairment from electrical surges.

Applications:

  • Consumer Electronics: Protects interfaces in TVs, set-top boxes, and similar audio-visual equipment.
  • Industrial Automation: Safeguards PLCs, sensors, and communication interfaces in industrial settings.
  • Automotive Electronics: Provides protection for automotive control units (ECUs) and various sensor systems.
  • Telecommunications: Protects sensitive circuits within telecom infrastructure and customer premises equipment.
  • Power Management: Used in power supplies and adapters to protect against voltage spikes and surges.

Features:

  • Low Clamping Voltage: Ensures effective protection by maintaining voltage at a safe level during transient events.
  • Rapid Response Time: Enables quick clamping of transient voltages, reducing the risk of component damage.
  • High Surge Capability: Capable of withstanding high surge currents, providing robust protection against strong transient events.
  • Compact Package Size: Facilitates easy integration into smaller electronic designs.
  • Minimal Leakage Current: Minimizes power loss and ensures the efficient operation of protected circuits.

Benefits:

  • Enhanced System Reliability: Protects components from voltage surge damage, enhancing overall system reliability.
  • Reduced Downtime: Decreases the likelihood of system failures due to electrical surges, thereby reducing downtime and maintenance costs.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from harmful voltage transients.
  • Cost-Effective Protection: Offers an economical solution for protecting sensitive electronics from transient voltage events.
  • Simplified System Design: Simplifies design processes with straightforward integration into existing systems, reducing development time.

Additional Details:

The SC0037S32FEL features specific breakdown and clamping voltages optimized for circuits operating at designated voltage levels. It's engineered to comply with industry standards for transient voltage protection, confirming adherence to regulatory requirements. This diode is typically supplied in a surface-mount package facilitating automated assembly and is built using silicon-based semiconductor technology designed to operate within specified temperature parameters.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess