EN
  • EN
  • DE

RN1706(TE85L,F)

Part No RN1706(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835633-RN1706(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian RN1706(TE85L,F) CAD Model

Description

The RN1706(TE85L,F) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for various applications, including high-speed switching and amplification. The (TE85L,F) designation refers to specific packaging options for automated assembly.

Applications

  • High-Speed Switching Circuits
  • Amplifier Circuits
  • Inverter Circuits
  • Driver Circuits
  • General Purpose Switching

Features

  • Low Saturation Voltage
  • High-Speed Switching
  • Small Surface Mount Package
  • High Current Gain

Benefits

  • Efficient Switching: Low saturation voltage minimizes power losses.
  • Improved Performance: Fast switching speeds enhance the overall system responsiveness.
  • Compact Design: Surface mount package allows for miniaturization.
  • Reliable Amplification: High current gain ensures strong and stable amplification.

Additional Details

The RN1706(TE85L,F) typically has a collector-emitter voltage (VCEO) suitable for general-purpose applications and a collector current (IC) that allows for moderate load handling. The specific parameters are found in the official Toshiba datasheet, including absolute maximum ratings, electrical characteristics, and thermal considerations. The transition frequency is a crucial factor when designing for high-speed applications.

Thermal management is important for maintaining reliability, especially when operating at higher currents or ambient temperatures. The (TE85L,F) suffix indicates specific taping and reel packaging, critical for automated manufacturing. Always consult the official Toshiba datasheet for detailed specifications and recommended operating conditions. This will help ensure optimal performance and longevity of the transistor within the designed circuit.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess