EN
  • EN
  • DE

CMS14(T2L,TEM,Q)

Part No CMS14(T2L,TEM,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (C - E)
Description Rectifier Diode Schottky 60V 2A 2-Pin M-FLAT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052719-CMS14(T2L,TEM,Q)
Categories OEM Parts(C-E)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMS14(T2L,TEM,Q) CAD Model

Description

The CMS14(T2L,TEM,Q) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. These diodes are characterized by a low forward voltage drop and fast switching speeds, making them suitable for various applications in power supplies, high-frequency circuits, and other electronic systems. The 'T2L, TEM, Q' likely denotes specific packaging and quality control variations.

Applications

  • Switching Power Supplies: Used as rectifiers to improve efficiency.
  • DC-DC Converters: Facilitates efficient voltage conversion.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity.
  • High-Frequency Rectification: Enables efficient rectification in high-frequency applications.
  • Clamp Diodes: Limits voltage spikes to protect sensitive components.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Allows for compact designs.
  • High Surge Current Capability: Withstands transient current surges.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Power Efficiency: Reduces energy waste in power supply circuits.
  • Enhanced Circuit Performance: Enables faster and more efficient switching.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Increased System Reliability: Protects circuits from damage due to voltage spikes and reverse polarity.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CMS14 series are designed for surface mount applications, making them easy to integrate into automated assembly processes. The specific parameters like forward voltage drop, reverse leakage current, and maximum surge current depend on the exact variant (T2L, TEM, or Q), so refer to the Toshiba datasheet for precise specifications. These diodes are manufactured using high-quality materials and processes to ensure long-term reliability and consistent performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess