The 74HC373D(BJ is an octal D-type transparent latch manufactured by Toshiba Semiconductor and Storage. It is part of the 74HC series of high-speed CMOS logic devices.
Applications
- Data storage
- Address latching
- Memory interface
- Microprocessor systems
- Digital electronics projects
Features
- High-speed operation
- Low power consumption
- Eight D-type latches
- 3-state outputs
- Wide operating voltage range
Benefits
- Efficient data holding
- Reduced power requirements
- Easy interfacing with microcontrollers
- Flexible data handling
- Improved system performance
Additional Details
The 74HC373D(BJ operates with a supply voltage ranging from 2V to 6V. The 3-state outputs allow the device to be connected to a bus without loading it when the output is disabled. The latch is transparent when the latch enable (LE) input is high, allowing data to pass through from the D inputs to the Q outputs. When LE is low, the data is latched and held at the Q outputs. The output enable (OE) input controls the 3-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are disabled. This device is commonly used in memory interfacing applications to latch address or data information. The high-speed operation ensures that data is captured and held quickly, while the low power consumption makes it suitable for battery-powered applications. The package is typically a SOIC (Small Outline Integrated Circuit), allowing for easy surface mounting on printed circuit boards. This latch is a versatile component used in various digital electronic systems for temporary data storage and bus interfacing.