EN
  • EN
  • DE

2SJ338

Part No 2SJ338
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description P CHANNEL MOS TYPE (AUDIO FREQUENCY POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126770-2SJ338
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ338 CAD Model

Description

The 2SJ338 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and power management in various electronic devices. Its low on-resistance and high-speed switching characteristics make it suitable for DC-DC converters, power supplies, and motor control circuits.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels in electronic devices.
  • Power Supplies: Employed in power supply circuits to provide stable and regulated power to various components.
  • Motor Control: Used in motor control circuits to drive and control the speed and direction of electric motors.
  • Load Switching: Provides efficient switching of loads in electronic circuits.
  • Power Management: Suitable for use in power management circuits to optimize power consumption in portable devices.

Features:

  • P-Channel MOSFET: Offers P-channel configuration for easy integration into various circuits.
  • Low On-Resistance: Provides low on-resistance (RDS(on)) for efficient power switching and reduced power loss.
  • High-Speed Switching: Offers fast switching speeds for high-frequency applications.
  • High Drain Current: Capable of handling high drain current (ID) for driving demanding loads.
  • Surface Mount Package: Allows for easy integration into compact electronic devices.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in DC-DC converters and power supplies.
  • Improved Battery Life: Enhances battery life in portable devices due to its low on-resistance.
  • Precise Motor Control: Provides precise control of electric motors in various applications.
  • Reduced Power Loss: Minimizes power loss in switching applications due to its low on-resistance.
  • Compact Design: Allows for compact design in various electronic devices due to its small package size.

Additional Details:

The 2SJ338 MOSFET is typically supplied in a surface mount package such as a SOP-8 or similar. Key specifications include a drain-source voltage (VDS) of -60V, a drain current (ID) of -8A, and an on-resistance (RDS(on)) of typically 0.15 Ohms. It is designed to operate within a specified temperature range. This MOSFET is an excellent choice for high-speed switching and power management in various electronic applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess