EN
  • EN
  • DE

2SD1449

Part No 2SD1449
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037311-2SD1449
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1449 CAD Model

Description

The 2SD1449, manufactured by Toshiba Semiconductor and Storage, is a silicon NPN epitaxial planar transistor designed for switching and amplifier applications. It's commonly utilized in power supplies, motor drivers, and general-purpose switching circuits. Its robust design and reliable performance make it a suitable component for various electronic applications.

Applications

      
  • Power Supplies: Used as a switching element in power supplies to regulate voltage and current.
  •   
  • Motor Drivers: Controls the speed and direction of small to medium-sized DC motors.
  •   
  • Lighting Systems: Drives and regulates LED lighting circuits.
  •   
  • Relay Drivers: Amplifies the current to drive relays in control systems.
  •   
  • Switching Regulators: Employed in DC-DC converters and switching regulators.

Features

      
  • High Collector Current: Capable of handling substantial current, suitable for driving high-power loads.
  •   
  • Low Saturation Voltage: Minimizes power dissipation during switching, leading to improved efficiency.
  •   
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  •   
  • High Voltage Capability: Designed to withstand high voltage levels.
  •   
  • Excellent Linearity: Provides accurate signal amplification in analog circuits.

Benefits

      
  • Efficient Power Conversion: Low saturation voltage reduces power loss during switching, improving power efficiency.
  •   
  • Reliable Performance: High current and voltage ratings contribute to stable and dependable operation in various applications.
  •   
  • Improved System Performance: Fast switching speed enhances the overall performance of the switching circuits.
  •   
  • Versatile Usage: Suitable for a broad range of switching and amplifier applications.
  •   
  • Simplified Circuit Design: Designed for easy integration into a variety of circuit configurations.

Additional Details

The 2SD1449 transistor is typically available in a through-hole package, such as a TO-220 or similar. Key specifications include collector-emitter breakdown voltage (VCEO), collector current (IC), and power dissipation (PD). Consult the datasheet for precise specifications before using this transistor. Proper heat sinking is often necessary to maintain the transistor within its safe operating temperature, especially when operating at high power levels. The base drive circuit is crucial for optimal switching performance and preventing damage to the transistor. Pay attention to the operating temperature and derating characteristics to ensure long-term reliability in demanding environments.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess