EN
  • EN
  • DE

2SC5280

Part No 2SC5280
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED MESA TYPE (HORIZONTAL DEFLECTION OUTPUT FOR MEDIUM RESOLUTION DISPLAY, COLOR TV. HIGH SPEED SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125902-2SC5280
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5280 CAD Model

Description

The 2SC5280 is a silicon NPN triple diffusion planar transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for use in high-power audio amplifier applications. Known for its high breakdown voltage, substantial collector current handling capability, and excellent linearity, it's a reliable choice for demanding audio circuits where both power and fidelity are crucial.

Applications:

  • High-Power Audio Amplifiers
  • Hi-Fi Audio Systems
  • Audio Output Stages
  • Linear Power Amplification

Features:

  • High Collector-Emitter Voltage (VCEO): Generally rated for high voltage, ensuring safe operation in high-power circuits.
  • High Collector Current (IC): Designed to handle significant current levels required for audio amplification.
  • Low Saturation Voltage: Enhances efficiency by minimizing power loss during operation.
  • Excellent Linearity: Reduces distortion, ensuring high-fidelity audio reproduction.
  • High Power Dissipation: Capable of dissipating considerable power, making it suitable for robust amplifier designs.
  • Fast Switching Speed: Improves overall amplifier performance and responsiveness.

Benefits:

  • Superior Audio Quality: The transistor's linearity ensures faithful audio reproduction with minimal distortion.
  • Reliable Performance: Manufactured by Toshiba, known for producing reliable and durable semiconductor devices.
  • High Power Handling: Suitable for amplifiers requiring substantial power output.
  • Efficient Operation: Low saturation voltage contributes to energy efficiency.
  • Stable Amplification: Designed for stable performance across a range of operating conditions.

Additional Details:

The 2SC5280 comes in a robust package, often a TO-3P or similar, designed for effective heat dissipation. Proper heat sinking is essential to maintain the transistor's junction temperature within specified limits, ensuring long-term reliability. The datasheet provides comprehensive electrical characteristics, including current gain (hFE), capacitance, and thermal resistance, which are necessary for accurate circuit design and performance optimization. This transistor is often paired with complementary PNP transistors in push-pull amplifier configurations to achieve high power and low distortion.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess