EN
  • EN
  • DE

2SA1362-Y,LF(T

Part No 2SA1362-Y,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Pb-f S-mini Pln(lf), Active,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109233-2SA1362-Y,LF(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1362-Y,LF(T CAD Model

Description

The 2SA1362-Y,LF(T is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in high-speed switching and amplifier applications, offering a combination of high current gain and low saturation voltage. The ‘Y’ in the part number indicates specific gain characteristics, while ‘LF(T’ denotes lead-free and tape packaging.

Applications

  • High-Speed Switching Circuits: Used in applications requiring rapid switching, such as inverters and converters.
  • Amplifier Circuits: Employed in audio and signal amplifier stages, providing high gain and low distortion.
  • Power Management Systems: Integrated into power management ICs for efficient power control and regulation.
  • Motor Drivers: Utilized in motor driver circuits for controlling the speed and direction of DC motors in various appliances and industrial equipment.
  • DC-DC Converters: Used as switching elements in DC-DC converters to efficiently convert voltage levels.

Features

  • High Current Gain (hFE): Offers significant current amplification, allowing for efficient signal boosting.
  • Low Saturation Voltage (VCE(sat)): Ensures minimal power loss during switching operations, improving overall efficiency.
  • High Transition Frequency (fT): Enables fast switching speeds, making it suitable for high-frequency applications.
  • Lead-Free (LF): Compliant with RoHS standards, reducing environmental impact.
  • Tape Packaging (T): Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.

Benefits

  • Efficient Power Management: Minimizes power loss and enhances efficiency in power management systems, reducing energy consumption.
  • Improved Switching Performance: Provides rapid and reliable switching in high-speed circuits, optimizing system performance.
  • Enhanced Signal Amplification: Delivers high-gain and low-distortion amplification in audio and signal processing applications.
  • Reduced Environmental Impact: Compliant with RoHS standards, contributing to environmental sustainability.
  • Streamlined Manufacturing Process: Facilitates automated assembly, reducing production costs and improving manufacturing efficiency.

Additional Details

The 2SA1362-Y,LF(T transistor comes in a compact surface-mount package, making it easy to integrate into densely populated PCBs. Key specifications include a collector-emitter voltage (Vceo) of -50V, a collector current (Ic) of -3A, and a power dissipation (Pc) of 1W. The ‘Y’ suffix indicates a specific range of current gain, ensuring consistent performance across different units. The tape packaging is designed for automated pick-and-place machines, streamlining the assembly process and reducing the risk of handling errors.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess