EN
  • EN
  • DE

2SA1360

Part No 2SA1360
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (AUDIO FREQUENCY AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124430-2SA1360
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1360 CAD Model

Description

The 2SA1360 is a silicon PNP transistor manufactured by Toshiba Semiconductor and Storage. It is commonly used in audio amplifiers and general-purpose switching applications. Its robust design and reliable performance make it suitable for a variety of electronic circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Functions as a switch in electronic circuits.
  • Driver Stages: Used to drive larger transistors or other components.
  • Linear Amplifiers: Employed in various linear amplification circuits.
  • Voltage Regulators: Used as a component in voltage regulation circuits.

Features

  • PNP Silicon Transistor: Provides reliable and stable performance.
  • High Collector Current: Supports high-power applications.
  • Low Saturation Voltage: Reduces power dissipation.
  • High Gain: Offers significant signal amplification.
  • Compact Package: Facilitates easy integration into circuit boards.

Benefits

  • Improved Audio Quality: Provides clean and clear audio amplification.
  • Increased Efficiency: Reduces power loss in switching and amplification circuits.
  • Simplified Circuit Design: Provides stable and predictable performance.
  • Enhanced System Reliability: Offers robust operation in various electronic devices.
  • Reduced Heat Generation: Low saturation voltage minimizes heat dissipation.

Additional Details

The 2SA1360 is characterized by its collector-emitter voltage, collector current, power dissipation, and current gain. These specifications must be considered when selecting the transistor for a specific application. It is typically available in a through-hole package for easy mounting on circuit boards. Proper heat sinking may be required in high-power applications to prevent overheating and ensure reliable performance. Refer to the Toshiba Semiconductor and Storage datasheet for detailed technical specifications, application notes, and recommended operating conditions. Careful attention to biasing and impedance matching is essential for achieving optimal performance in audio amplifier circuits.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3682 $59.2050
60+ $1.9432 $116.5920
93+ $1.8826 $175.0818
127+ $1.8218 $231.3686
164+ $1.7611 $288.8204
220+ $1.5789 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess