EN
  • EN
  • DE

XP152A12COMRN

Part No XP152A12COMRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 410195-XP152A12COMRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP152A12COMRN CAD Model

Description

The XP152A12COMRN is a highly precise voltage detector manufactured by Torex Semiconductor Ltd. It monitors voltage levels and issues a reset signal when the voltage drops below a predefined threshold. This is essential for protecting microcontrollers, memory, and other critical components from malfunctions due to undervoltage conditions.

Applications:

  • Microcontroller Supervision: Monitors the power supply voltage of microcontrollers, providing a reset signal during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by asserting a reset when the supply voltage drops below the minimum required level.
  • Battery-Powered Systems: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Power Management Circuits: Used in power management ICs to ensure stable and reliable operation.
  • Industrial Control Equipment: Protects sensitive industrial control systems from voltage fluctuations and power supply failures.

Features:

  • High-Accuracy Voltage Detection: Provides accurate voltage monitoring with a typical threshold accuracy of ±1%.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Offers flexible interfacing with various microcontrollers and digital logic circuits.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Reduced Component Count: Integrates voltage monitoring and reset functionality in a single chip.
  • Increased System Stability: Ensures stable and reliable operation of electronic systems.

Additional Details: The XP152A12COMRN has a detection voltage of 1.2V. The 'N' suffix might indicate a different packaging or specific electrical characteristic variation compared to the XP152A12COMR. Refer to the Torex Semiconductor Ltd. datasheet for comprehensive specifications, including operating temperature range, output characteristics, and package details.

You May Also Be Interested in

NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess