EN
  • EN
  • DE

XP132A0340SR

Part No XP132A0340SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description P-Channel Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282155-XP132A0340SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP132A0340SR CAD Model

Description

The XP132A0340SR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor a voltage level and provide a reset signal when the voltage falls below a certain threshold. This function is crucial for ensuring the stability and proper operation of microcontrollers, memory devices, and other sensitive electronic components in a wide range of applications.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Protects data in memory devices from corruption due to voltage drops.
  • Power Supply Monitoring: Monitors the voltage of power supplies to ensure stable operation.
  • System Monitoring: Provides a reset signal for other critical system components during voltage anomalies.
  • Battery-Powered Devices: Ensures proper operation of battery-powered devices under varying battery voltage levels.

Features:

  • Precise Detection Voltage: Accurately monitors the voltage level with minimal deviation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with different circuit topologies.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved System Stability: Prevents erratic behavior and data corruption caused by voltage fluctuations.
  • Enhanced Data Integrity: Ensures the integrity of data stored in memory devices.
  • Reliable Reset Functionality: Provides a reliable reset signal for microcontrollers and other critical components.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated voltage monitoring and reset function.

The XP132A0340SR is typically characterized by its detection voltage, release voltage, and operating temperature range. The detection voltage is the voltage level at which the device asserts the reset signal, while the release voltage is the voltage level at which the reset signal is de-asserted. The difference between these two voltages is known as the hysteresis, which helps to prevent oscillations around the detection threshold. The device's small size, low power consumption, and precise voltage detection make it a valuable component for ensuring the reliable operation of a wide range of electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess