The XP131A1715SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. This MOSFET is designed for load switch applications requiring low on-resistance and efficient power management.
Applications
- Power management circuits in portable devices
- Load switching for battery-powered applications
- DC-DC converters
- Protection circuits
- General-purpose switching
Features
- Low on-resistance: Provides efficient power transfer and minimizes power loss.
- Low voltage drive: Operates with low gate voltages, suitable for battery-powered applications.
- Compact package: Small footprint for space-constrained designs.
- P-channel: Allows for simpler high-side switching configurations.
Benefits
- Improved efficiency: Low on-resistance reduces power dissipation and extends battery life.
- Simplified design: P-channel configuration simplifies high-side switching implementations.
- Compact solution: Small package size enables integration into portable devices with limited space.
- Reliable operation: Designed for stable and consistent performance in various operating conditions.
Additional Details
The XP131A1715SR features a low gate threshold voltage, making it compatible with a wide range of microcontrollers and logic devices. The device is available in a small surface-mount package, facilitating automated assembly and reducing board space requirements. Its thermal characteristics are optimized for efficient heat dissipation, ensuring stable performance even at higher operating temperatures. The MOSFET is designed to minimize switching losses, further contributing to overall system efficiency. This makes the XP131A1715SR a good choice for applications demanding compact size, low power consumption, and reliable performance.