EN
  • EN
  • DE

MAX8869EUE25CG

Part No MAX8869EUE25CG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707060-MAX8869EUE25CG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8869EUE25CG CAD Model

Description

Maxim Integrated MAX8869EUE25CG Low-Dropout Linear Regulator

The MAX8869EUE25CG from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 500mA load current. It comes in a thermally efficient TSSOP-16 package, making it suitable for space-constrained applications that require a compact power management solution.

This LDO regulator operates with an input voltage range from 2.5V to 6.5V, making it versatile for various systems. The output voltage is fixed at 2.5V, providing a stable voltage supply for sensitive electronic components. The MAX8869EUE25CG boasts an impressive dropout voltage of just 120mV at 500mA load, ensuring efficient operation even when the input voltage is close to the output voltage.

One of the key features of this device is its low quiescent current, which is typically 120µA and helps to prolong battery life in portable applications. Additionally, the regulator includes a range of protective features, such as thermal overload protection, short-circuit protection, and a reverse battery protection mechanism. These safeguards contribute to the reliability and longevity of both the regulator and the overall system it is integrated into.

The MAX8869EUE25CG also provides a fast transient response, which is critical for maintaining a stable output voltage during rapid changes in load. This characteristic is especially important in digital circuits where load current can vary abruptly. Furthermore, it has a low noise performance, making it an excellent choice for RF and precision analog applications that demand a clean power supply.

With its combination of low dropout voltage, low quiescent current, and robust protection features, the MAX8869EUE25CG is an ideal choice for a wide array of applications, including battery-powered devices, portable instrumentation, and mobile communications equipment. Designers and engineers will appreciate the reliability and efficiency that this LDO regulator brings to their power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $8.1208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess