EN
  • EN
  • DE

XCL205B183AR-G

Part No XCL205B183AR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Inductor Built-in Step-Down micro DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282043-XCL205B183AR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCL205B183AR-G CAD Model

Description

The XCL205B183AR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This device is designed for high-efficiency power conversion in a compact form factor. It integrates a control IC and an inductor in a single package, simplifying the design process and reducing board space.

Applications

  • Portable Devices: Used in smartphones, tablets, and digital cameras for efficient power management.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables for compact and efficient power conversion.
  • IoT Devices: Integrated into IoT sensors and modules for low-power operation and efficient power delivery.
  • Power Banks: Used in power banks for charging portable devices.
  • Wireless Modules: Implemented in Bluetooth, Wi-Fi, and other wireless modules for efficient voltage regulation.

Features

  • Integrated Inductor: Simplifies design and reduces board space.
  • Synchronous Rectification: Enhances efficiency by reducing power losses during switching.
  • High Efficiency: Provides high conversion efficiency across a wide load range.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Compact Package: Available in a small package size for space-constrained applications.

Benefits

  • Reduced Design Complexity: Integrated inductor simplifies the design process and reduces the number of external components.
  • Improved Efficiency: Synchronous rectification enhances efficiency, extending battery life in portable devices.
  • Smaller Board Size: Compact package size allows for integration into space-constrained applications.
  • Extended Battery Life: Low quiescent current minimizes power consumption during standby mode, prolonging battery life.
  • Cost-Effective Solution: Provides a cost-effective solution for high-efficiency power conversion.

Additional Details

The XCL205B183AR-G has a typical input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 1.8V. The device has a switching frequency typically around 3 MHz. It incorporates built-in protection features, including overcurrent protection (OCP) and thermal shutdown protection (TSD). It is designed to operate over an extended temperature range. The device's efficiency can reach up to 95% under optimal conditions. The integrated inductor value is tailored for the specific output voltage and load requirements. The device is available in an ultra-small package, making it ideal for compact applications.

The XCL205B183AR-G offers a compact, efficient, and reliable solution for synchronous step-down DC/DC conversion in a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess