EN
  • EN
  • DE

NT5CB128M16IP-DI

Part No NT5CB128M16IP-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941335-NT5CB128M16IP-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB128M16IP-DI CAD Model

Description

The NT5CB128M16IP-DI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. As a DDR3 memory chip, it provides high-speed data transfer capabilities, making it suitable for various applications requiring efficient memory access. The '128M x 16' configuration indicates that the chip has a density of 128 Megabits organized as 16-bit words.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices (Routers, Switches)
  • Printers

Features

  • DDR3 Technology: Provides faster data transfer rates compared to previous DDR generations.
  • 2Gb Density (128M x 16): Offers a substantial amount of memory capacity.
  • High Bandwidth: Enables rapid data access and processing.
  • Low Power Consumption: Optimizes energy efficiency for reduced heat generation and extended battery life in portable devices.
  • JEDEC Standard: Compliant with industry standards for compatibility and interoperability.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits

  • Improved System Responsiveness: Enables faster loading times for applications and quicker overall system performance.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Facilitates efficient handling of large files and complex tasks.
  • Extended Battery Life: Low power consumption contributes to longer battery life in laptops and other portable devices.
  • Reliable Performance: Designed for stable and consistent operation in various environments.

The NT5CB128M16IP-DI is a versatile DDR3 SDRAM chip that offers a combination of high performance, energy efficiency, and reliability. It is well-suited for a wide range of applications, from consumer electronics to industrial systems. The 'IP-DI' designation likely refers to specific speed grades, temperature ranges, or packaging options, which should be verified with the manufacturer's datasheet for precise specifications and compatibility considerations.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,657 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess