EN
  • EN
  • DE

XC9226A15CMR

Part No XC9226A15CMR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842780-XC9226A15CMR
Ultra Librarian 3D Model Ultra Librarian XC9226A15CMR CAD Model

Description

The XC9226A15CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter integrates a coil, offering a compact and efficient power management solution for various electronic devices. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for battery-powered applications and systems requiring point-of-load regulation.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) devices: Sensors, communication modules, and other low-power IoT applications.
  • Mobile phones and smartphones: Power management for various internal circuits.
  • Portable electronic devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Battery-powered equipment: Cordless tools, medical devices, and remote control systems.

Features:

  • Integrated coil: Simplifies design and reduces board space.
  • Synchronous rectification: Improves efficiency by reducing power loss.
  • High efficiency: Minimizes energy consumption and extends battery life.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Soft-start function: Limits inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent protection: Protects the device and the load from excessive current.
  • Under-voltage lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable operation.

Benefits:

  • Compact size: Allows for use in space-constrained applications.
  • High efficiency: Reduces heat generation and improves overall system performance.
  • Stable output voltage: Ensures reliable operation of connected devices.
  • Long battery life: Extends the operating time of battery-powered devices.
  • Simplified design: The integrated coil reduces the number of external components required.
  • Robust protection features: Prevents damage from overcurrent and undervoltage conditions.

Additional Details:

The XC9226A15CMR typically operates with an input voltage range of 2.7V to 5.5V. The fixed output voltage is 1.5V. The switching frequency is typically in the MHz range, allowing for smaller external components. The device is available in a compact package, such as a CL-2025. Detailed specifications regarding output current, efficiency curves, and protection thresholds are available in the product datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,247 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess