EN
  • EN
  • DE

XC6415AA06MR-G

Part No XC6415AA06MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148753-XC6415AA06MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6415AA06MR-G CAD Model

Description

The XC6415AA06MR-G is a series of load switch ICs manufactured by Torex Semiconductor Ltd. These load switches are designed to control the power supply to various components in electronic devices, enabling efficient power management and protection. They are commonly used in battery-powered devices and other applications where minimizing power consumption is critical.

Applications

  • Battery-Powered Devices: Controls the power supply to various components in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices for power management.
  • IoT Devices: Employed in IoT devices for controlling the power supply to sensors and other peripherals.
  • Power Management Circuits: Integrates into power management circuits for controlling the power supply to different sections of a system.
  • Hot-Swap Applications: Used in hot-swap applications to safely connect and disconnect modules from a live system.

Features

  • Low On-Resistance: Minimizes power loss when the switch is on, improving efficiency.
  • Small Package Size: Available in compact packages like SOT-25 or similar, saving board space.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage to the load and the switch.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage drops and system instability.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the switch when the temperature exceeds a certain threshold.

Benefits

  • Extended Battery Life: Low on-resistance and efficient power management extend battery life in portable devices.
  • Compact Design: Small package size allows for integration into compact electronic devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Inrush Current: Soft-start function prevents voltage drops and system instability during startup.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.

The XC6415AA06MR-G has an input voltage range, typically from 1.8V to 5.5V, and a maximum output current rating. The overcurrent protection feature protects the load from excessive current draw. The soft-start function ensures a smooth and controlled startup, preventing voltage droop. The thermal shutdown protection safeguards the device from damage due to overheating. These features make the XC6415AA06MR-G suitable for a wide range of power management applications.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,123 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess