EN
  • EN
  • DE

XC6404DN16PR-G

Part No XC6404DN16PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188381-XC6404DN16PR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6404DN16PR-G CAD Model

Description

The XC6404DN16PR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage levels of power supplies and generate a reset signal when the voltage falls below a certain threshold. This is essential for ensuring the proper operation of microcontrollers and other sensitive electronic components.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronics
  • Industrial equipment
  • Automotive electronics

Features:

  • High accuracy voltage detection
  • Low power consumption
  • Small package size
  • Open drain output
  • Adjustable detection voltage
  • Built-in hysteresis

Benefits:

  • Ensures proper operation of microcontrollers and other sensitive components
  • Prevents data corruption and system crashes
  • Extends battery life in portable devices
  • Reduces board space requirements
  • Provides reliable voltage monitoring

Technical Specifications:

While the specific datasheet must be consulted for precise values, representative parameters include:

  • Detection Voltage: A key parameter; it's the voltage level at which the device asserts the reset signal. The 'DN16' in the part number likely corresponds to a detection voltage close to 1.6V (check the datasheet).
  • Hysteresis Voltage: The difference between the rising and falling threshold voltages. This prevents rapid switching of the output signal due to noise.
  • Supply Voltage Range: The range of input voltages the device can operate from.
  • Output Type: Open Drain.
  • Operating Temperature Range: Usually wide, like -40°C to +85°C.
  • Package: Small outline package (SOT-25 or similar).

The XC6404DN16PR-G voltage detector IC provides reliable voltage monitoring in a compact and low-power package. Its high accuracy and adjustable detection voltage make it suitable for a variety of applications. By ensuring that the power supply voltage remains within acceptable limits, this voltage detector helps to prevent data corruption, system crashes, and other problems that can arise from undervoltage conditions. This particular device is commonly used to monitor the supply voltage to microcontrollers and other critical components in electronic systems.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess