EN
  • EN
  • DE

XC6401EE43DR

Part No XC6401EE43DR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141075-XC6401EE43DR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE43DR CAD Model

Description

The XC6401EE43DR is a high-speed, low-dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated output voltage with minimal voltage drop, making it ideal for battery-powered and portable devices. It features a small package size, low quiescent current, and excellent transient response, contributing to overall system efficiency and performance.

Applications:

  • Mobile Phones and Smartphones: Powering sensitive analog circuits, digital processors, and RF components.
  • Wireless Communication Devices: Providing stable power to Bluetooth modules, WLAN systems, and other wireless communication interfaces.
  • Portable Audio Players: Ensuring clean power for audio amplifiers and digital-to-analog converters (DACs).
  • Digital Cameras and Camcorders: Powering image sensors, processors, and display drivers.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable devices where space and efficiency are crucial.

Features:

  • Input Voltage Range: Wide input voltage range allows for compatibility with various power sources.
  • Output Voltage: Fixed output voltage for stable and consistent power supply.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean output.
  • Short Circuit Protection: Protects the regulator and connected components from damage due to short circuits.
  • Over Current Protection: Limits the output current to prevent overheating and damage.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected components by providing a stable and accurate voltage.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, improving the performance of sensitive circuits.
  • Enhanced System Reliability: Built-in protection features such as short circuit protection and over current protection prevent damage to the regulator and connected components.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The XC6401EE43DR offers excellent performance and reliability in a small package, making it an ideal choice for a wide range of portable applications. Its low noise, high accuracy, and comprehensive protection features ensure efficient and dependable power management.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,834 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess