EN
  • EN
  • DE

MAX4790EUK+T

Part No MAX4790EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704217-MAX4790EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4790EUK+T CAD Model

Description

Maxim Integrated MAX4790EUK+T Analog Switch

The MAX4790EUK+T is a high-performance, single-pole/single-throw (SPST) analog switch from Maxim Integrated that offers precision switching capabilities for a wide range of applications. This compact and efficient switch is designed to operate with a single supply voltage ranging from +1.6V to +5.5V, making it versatile for both portable and stationary applications.

With its low on-resistance of just 0.5Ω (typical) at a +5V supply, the MAX4790EUK+T ensures minimal signal distortion and attenuation, which is crucial for maintaining signal integrity in sensitive analog circuits. This feature, combined with a high off-isolation of -75dB at 1MHz, makes it an excellent choice for audio, video, and high-frequency signal switching.

The switch also boasts fast switching times, with turn-on and turn-off times typically at 20ns and 10ns respectively. This speed is beneficial for applications that require quick response times, such as sample-and-hold circuits or multiplexing signals.

In terms of power consumption, the MAX4790EUK+T is highly efficient. It has an ultra-low quiescent current of less than 1µA, which helps to conserve power in battery-operated devices. Additionally, the switch offers an ESD protection of ±15kV (Human Body Model), providing robustness and reliability in harsh environments.

The MAX4790EUK+T comes in a small SOT23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density board layouts, and the SOT23-5 package is compatible with standard surface-mount technology, simplifying the manufacturing process.

Applications for the MAX4790EUK+T are diverse and include portable instruments, communication devices, audio and video signal routing, battery-powered systems, and any other application that requires high-performance analog signal switching with minimal power consumption and space requirements.

Overall, the Maxim Integrated MAX4790EUK+T is a reliable and efficient solution for designers looking to integrate a high-quality analog switch into their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess