EN
  • EN
  • DE

LTC2636IDE-LZ10#PBF

Part No LTC2636IDE-LZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10-BIT OCTAL 14-DFN / DAC 8-CH 10-bit 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Number of D/A Converters 8
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782855-LTC2636IDE-LZ10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636IDE-LZ10#PBF CAD Model

Description

The LTC2636IDE-LZ10#PBF is a family of octal 12-bit, 10-bit, and 8-bit Digital-to-Analog Converters (DACs) with integrated precision reference from Linear Technology, which is now part of Analog Devices. These high-performance DACs are designed for ease of use and robust performance in a variety of applications, including industrial control systems, automated test equipment, and digital calibration of system components.

Key Features

  • Resolution: This model features a 10-bit resolution, providing a fine level of detail in the analog output signal for precise control applications.
  • Channels: The octal configuration allows for eight DAC channels in a single chip, enabling compact and efficient designs.
  • Integrated Reference: Comes with an integrated, high-accuracy reference that simplifies the design by eliminating the need for external components.
  • Interface: The device supports a SPI interface for digital input, making it easily compatible with most microcontrollers and digital systems.
  • Power Supply: Operates on a single 2.7V to 5.5V supply, allowing for flexibility in various power environments.
  • Package: Housed in a 14-lead DFN package, it provides a compact footprint that is ideal for space-constrained applications.

Applications

The LTC2636IDE-LZ10#PBF is suitable for a broad range of applications, including:

  • Programmable Voltage and Current Sources
  • Process Control and Servo Loops
  • Data Acquisition Systems
  • Automated Calibration Systems
  • PC Peripherals

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LTC2636IDE-LZ10#PBF. With its robust design and integrated features, this DAC is engineered to meet the stringent requirements of industrial and precision applications. The device is RoHS compliant and is designed to withstand the rigors of extended temperature ranges, ensuring performance in diverse environments.

For detailed technical specifications, application notes, and support documentation, please refer to the manufacturer's official datasheet and product resources.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess