EN
  • EN
  • DE

XC6365A155MR

Part No XC6365A155MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281796-XC6365A155MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365A155MR CAD Model

Description

The XC6365A155MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the voltage of a power supply and generate a reset signal when the voltage drops below a specified threshold. This functionality is crucial for protecting sensitive electronic circuits from undervoltage conditions that can lead to malfunctions or data corruption.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brown-out conditions.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient.
  • Power Management Systems: Monitors voltage levels and initiates shutdown or reset procedures in power management circuits.
  • Battery-Powered Devices: Detects low battery conditions and alerts the system to prevent unexpected shutdowns.
  • Industrial Control Equipment: Protects sensitive electronic components from voltage fluctuations in industrial environments.

Features

  • Precise Detection Voltage: Accurately monitors the supply voltage with a specified threshold.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with different types of circuits.
  • Hysteresis: Prevents oscillations near the detection threshold, ensuring stable operation.

Benefits

  • Improved System Reliability: Protects electronic circuits from damage due to undervoltage conditions.
  • Data Integrity: Prevents data corruption in memory devices by triggering a reset when the voltage is unstable.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Design: Easy to implement in various applications due to its simple structure and minimal external components requirement.
  • Reduced System Cost: Integrated design reduces the need for external components, simplifying circuit design and lowering overall system cost.

Additional Details

The XC6365A155MR has a detection voltage of 1.55V. It features an open drain output, which requires a pull-up resistor. The hysteresis characteristic prevents the device from oscillating when the input voltage is near the detection threshold. It is available in a small package suitable for high-density circuit boards. Detailed specifications, including operating temperature range and supply voltage range, are available in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.5742 $113.1484
3+ $46.4195 $139.2585
4+ $44.9688 $179.8752
6+ $43.5181 $261.1086
7+ $42.0674 $294.4718
10+ $37.7165 $377.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess