EN
  • EN
  • DE

AP9101CK-ADTRG1

Part No AP9101CK-ADTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1-CELL SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-25
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803610-AP9101CK-ADTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK-ADTRG1 CAD Model

Description

The AP9101CK-ADTRG1 is a high-performance integrated circuit from Diodes Incorporated, designed to provide reliable and efficient power management solutions. This versatile chip is an ideal component for a wide range of electronic devices, offering a combination of features that ensure stable operation, protection, and energy efficiency.

Key Features

  • Overcurrent Protection: The AP9101CK-ADTRG1 is equipped with overcurrent protection to safeguard the device and its power system from damage due to excessive current flow.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the chip automatically turns off when it reaches a critical temperature, preventing overheating and potential thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at safe voltage levels, protecting against low-voltage conditions that could lead to malfunction or damage.
  • High-Efficiency Operation: Designed for energy-saving applications, this IC maintains high efficiency across a wide range of operating conditions.

Applications

The AP9101CK-ADTRG1 is suitable for use in various applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • Portable electronic devices
  • Consumer electronics
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP9101CK-ADTRG1 is no exception. The product undergoes rigorous testing to ensure it meets the highest standards, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

As part of Diodes Incorporated's dedication to environmental responsibility, the AP9101CK-ADTRG1 complies with RoHS standards, minimizing the use of hazardous substances in its construction and making it a more environmentally friendly choice for electronic components.

Easy Integration

The compact design and straightforward pin configuration of the AP9101CK-ADTRG1 facilitate easy integration into a wide variety of circuit designs, simplifying the design process and speeding up product development.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess