EN
  • EN
  • DE

XC62KN2502PR

Part No XC62KN2502PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105600-XC62KN2502PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC62KN2502PR CAD Model

Description

The XC62KN2502PR is a low dropout (LDO) regulator IC from Torex Semiconductor Ltd. It's designed to provide a stable and clean output voltage, even with variations in input voltage and load current. The regulator features high ripple rejection, low dropout voltage, and low quiescent current, making it well-suited for battery-powered and portable applications. It's stable with low ESR ceramic capacitors, allowing for compact designs.

Applications:

  • Smartphones: Powering core components and peripherals.
  • Tablets: Voltage regulation for various system blocks.
  • Wearable Devices: Efficient power management for extended battery life.
  • Wireless Modules: Providing stable voltage for RF and communication circuits.
  • IoT Devices: Powering sensors, microcontrollers, and communication interfaces.

Features:

  • Input Voltage Range: Wide input voltage range for flexible power source compatibility.
  • Output Voltage: Fixed output voltage of 2.5V.
  • Low Dropout Voltage: Minimizes power loss and maximizes battery runtime.
  • High Ripple Rejection: Filters out noise from the input power, ensuring clean output.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator from damage due to overload.
  • Short-Circuit Protection: Prevents damage in case of a shorted output.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Compact Package: Available in a small package (SOT-25) for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage lead to increased battery runtime in portable devices.
  • Improved System Performance: High ripple rejection provides a clean and stable power supply, enhancing overall system performance.
  • Reduced Board Space: Compact package size allows for smaller and denser designs.
  • Enhanced Reliability: Overcurrent, short-circuit, and thermal shutdown protection features improve system robustness.
  • Simplified Design: Stable with low ESR ceramic capacitors, simplifying circuit design and reducing component count.

Additional Details:

The XC62KN2502PR requires external capacitors for stable operation. Ceramic capacitors with low ESR are recommended. This LDO includes an inrush current limit circuit. This regulator is housed in a SOT-25 package. The device exhibits excellent transient response. The part is ideal for applications that require clean power and efficient energy use.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess