EN
  • EN
  • DE

XC62GR4212MR

Part No XC62GR4212MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407763-XC62GR4212MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR4212MR CAD Model

Description

The XC62GR4212MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is specifically designed to deliver a stable and regulated 4.2V output voltage, making it suitable for a range of applications, particularly those in portable and battery-powered devices where efficient power management is crucial. The ‘MR’ suffix usually indicates a specific package or performance variant within the XC62GR series.

Applications:

  • Mobile Phones: Power management for core components requiring a stable 4.2V supply.
  • Smartphones: Regulating voltage for sensitive circuits such as RF transceivers and digital processors.
  • Wearable Devices: Providing regulated power for microcontrollers, sensors, and display drivers in devices such as smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Supplying a stable 4.2V to sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT devices.
  • Portable Audio Players: Regulating power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Ensuring a stable voltage supply for image sensors, memory chips, and microprocessors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 4.2V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package: Allows for integration into space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power dissipation, extending battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details:

The XC62GR4212MR requires an input voltage that is slightly higher than its 4.2V output voltage. Detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and operating temperature range, can be found in the manufacturer's datasheet. It is critical to consult the datasheet for specific design guidelines and performance characteristics to ensure optimal performance in the intended application.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess