EN
  • EN
  • DE

XC62FP3502MR

Part No XC62FP3502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407705-XC62FP3502MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3502MR CAD Model

Description

The XC62FP3502MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for use in portable devices and other applications where low power consumption and high efficiency are critical. It delivers a fixed output voltage of 3.5V. It offers features such as overcurrent protection and short circuit protection to ensure stable and safe operation.

Applications

  • Mobile Phones: Power management for various sub-systems within the phone.
  • Bluetooth Devices: Regulating power for Bluetooth modules and peripherals.
  • Wireless LAN Devices: Providing a stable voltage supply for Wi-Fi chipsets.
  • Portable Game Consoles: Powering the processor, memory, and display.
  • Digital Cameras: Ensuring consistent power for image sensors and processing units.

Features

  • Low Dropout Voltage: Allows for efficient operation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise 3.5V output voltage.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Small Package Size: Suitable for use in compact electronic devices.
  • Fixed Output Voltage: Simplifies design and reduces the number of external components required.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation extend battery life in portable devices.
  • Improved System Stability: Precise voltage regulation ensures stable operation of connected components.
  • Enhanced System Reliability: Overcurrent and short circuit protection enhance the overall reliability of the system.
  • Reduced Board Space: Small package size allows for a more compact design.

Additional Details

The XC62FP3502MR utilizes CMOS technology to achieve low power consumption and high efficiency. It is typically available in a small package such as SOT-25 or similar. The specific operating temperature range, input voltage range, and other detailed specifications can be found in the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess