EN
  • EN
  • DE

MC68EN360RC33C

Part No MC68EN360RC33C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 33 Mhz Risc Microcontroller CPGA241
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029333-MC68EN360RC33C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN360RC33C CAD Model

Description

The MC68EN360RC33C is a highly integrated communication processor from Freescale Semiconductor (now NXP). It's based on the Motorola 68000 architecture but incorporates a variety of on-chip peripherals designed for networking and communication applications. The 'RC33C' denotes the clock speed and other specific characteristics.

Applications:

  • Routers and Switches: Used in network routers and switches to handle packet processing and routing functions.
  • Network Interface Cards (NICs): Implemented in NICs to manage network communication protocols.
  • Industrial Control Systems: Employed in industrial automation equipment for network connectivity and control.
  • Telecommunications Equipment: Used in telecommunications devices such as PBXs and cellular base stations.
  • Embedded Networking Devices: Found in various embedded systems requiring network communication capabilities.

Features:

  • Integrated Communication Peripherals: Includes serial communication controllers (SCCs), Ethernet MAC, and other communication interfaces.
  • RISC Core: Features a reduced instruction set computing (RISC) core for efficient processing.
  • Memory Management Unit (MMU): Provides memory protection and address translation capabilities.
  • DMA Controller: Supports direct memory access (DMA) for high-speed data transfers.
  • Interrupt Controller: Manages interrupt requests from various peripherals.

Benefits:

  • High Integration: Reduces external component count and simplifies system design.
  • Efficient Communication Processing: Optimized for network communication tasks.
  • Memory Protection: MMU enhances system security and stability.
  • High-Speed Data Transfer: DMA controller enables fast data transfers between peripherals and memory.
  • Real-Time Response: Interrupt controller provides quick response to network events.

Additional Details:

The MC68EN360RC33C operates at a specific clock speed (e.g., 33 MHz), affecting its overall performance. The various communication controllers support multiple protocols such as Ethernet, UART, and others. The MMU allows for virtual memory management. Consult the datasheet for detailed electrical characteristics, timing diagrams, and pinout information. Software development typically involves embedded C or assembly language.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess