EN
  • EN
  • DE

XC62FP2302PRN

Part No XC62FP2302PRN
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Reference case SOT-89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750773-XC62FP2302PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP2302PRN CAD Model

Description

The XC62FP2302PRN is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It integrates a reverse current protection circuit and has excellent transient response characteristics, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Smartphones and mobile devices: Used for providing stable voltage to core components.
  • Wearable devices: Ideal for power management in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Suitable for low-power sensors and wireless communication modules.
  • Portable medical devices: Ensures stable power supply in glucose meters and heart rate monitors.
  • Battery-powered equipment: Efficient voltage regulation in handheld scanners and portable printers.

Features

  • High Accuracy: Delivers a highly accurate output voltage.
  • Low Dropout Voltage: Operates with minimal input-output voltage differential.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Reverse Current Protection: Prevents current flow from output to input.
  • Overcurrent Protection: Safeguards the regulator and connected components from excessive current.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Stable Performance: High accuracy ensures consistent performance of connected components.
  • Reliable Protection: Integrated protection features enhance the reliability and longevity of the device.
  • Compact Design: Small package size allows for integration into miniaturized electronic products.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing BOM cost.

Additional Details

The XC62FP2302PRN typically operates with an input voltage range of 1.8V to 6.0V. The output voltage is fixed at 2.3V, and the output current is rated up to 200mA. It features a typical dropout voltage of 180mV at 100mA load current. The regulator also incorporates a chip enable function, which allows the output to be turned on or off via a control signal, further reducing power consumption during standby mode. The XC62FP2302PRN is available in a SOT-25 package and is RoHS compliant.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess