EN
  • EN
  • DE

XC6221B36BMR-G

Part No XC6221B36BMR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140960-XC6221B36BMR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6221B36BMR-G CAD Model

Description

The XC6221B36BMR-G is a highly accurate, low noise, high speed LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is ideal for portable applications and devices requiring stable voltage supply with minimal noise. It features excellent transient response and low quiescent current, contributing to overall system efficiency.

Applications:

  • Mobile phones and smartphones: Used for powering sensitive analog circuits and processors.
  • Wireless communication devices: Providing stable power to RF components in Bluetooth modules, Zigbee devices, and WLAN systems.
  • Portable audio players: Ensuring clean power for audio amplifiers and digital-to-analog converters (DACs).
  • Digital cameras and camcorders: Powering image sensors, processors, and display drivers.
  • Wearable devices: Including smartwatches and fitness trackers, where space and efficiency are critical.

Features:

  • Input Voltage Range: Wide input voltage range allows for compatibility with various power sources.
  • Output Voltage: Fixed output voltage ensures a stable supply for connected components.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Ripple Rejection: Filters out noise from the input voltage, providing a clean output.
  • Short Circuit Protection: Protects the regulator and connected components from damage due to short circuits.
  • Over Current Protection: Limits the output current to prevent overheating and damage.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected components by providing a stable and accurate voltage.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, improving the performance of sensitive circuits.
  • Enhanced System Reliability: Built-in protection features such as short circuit protection and over current protection prevent damage to the regulator and connected components.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The XC6221B36BMR-G offers excellent performance in a small package, making it an ideal choice for a wide range of portable applications. Its low noise, high accuracy, and comprehensive protection features ensure reliable and efficient power management.

You May Also Be Interested in

Zarlink
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess