EN
  • EN
  • DE

XC6219B28ADR-G

Part No XC6219B28ADR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990075-XC6219B28ADR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6219B28ADR-G CAD Model

Description

The XC6219B28ADR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. LDO regulators are used to provide a stable and regulated output voltage from a higher input voltage. They are known for their low dropout voltage, meaning they can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications

  • Power management in portable devices
  • Battery-powered applications
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits
  • Microcontroller power supplies

Features

  • Output Voltage: 2.8V (Indicated by "B28" in the part number)
  • Input Voltage Range: Wide input voltage range (check datasheet for precise range, typically 1.8V to 6.0V)
  • Low Dropout Voltage: Low dropout voltage (check datasheet for the specific dropout voltage at a given current)
  • Output Current: Moderate output current capability (check datasheet for the maximum output current, e.g., 200mA to 500mA)
  • Low Quiescent Current: Low quiescent current (typically a few microamperes)
  • Protection Features: Overcurrent protection (OCP) and thermal shutdown (TSD)
  • Package: SOT-25 or similar small surface-mount package

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, even with variations in input voltage or load current.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage, maximizing efficiency.
  • Low Power Consumption: Low quiescent current minimizes power loss.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Protection Features: Protects the regulator and the load from damage due to fault conditions.

Additional Details

The XC6219B28ADR-G requires external capacitors for stable operation. Refer to the Torex Semiconductor Ltd datasheet for recommended capacitor values and types. Proper PCB layout is crucial for minimizing noise and ensuring stable regulation. The datasheet provides guidance on thermal considerations to ensure the device operates within its safe operating area. Always consult the datasheet for absolute maximum ratings and safe operating conditions. The "-G" suffix often indicates RoHS compliance.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess