EN
  • EN
  • DE

MC9S12XS256CAL

Part No MC9S12XS256CAL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078022-MC9S12XS256CAL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC9S12XS256CAL CAD Model

Description

The MC9S12XS256CAL is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale) and belongs to the S12XS family. It's designed for a wide array of embedded applications requiring a balance of performance, memory, and integrated peripherals.

Applications:

  • Automotive Body Electronics: Including door control, lighting, and comfort systems.
  • Industrial Control Systems: Such as motor control, process automation, and sensor networks.
  • Medical Devices: Including diagnostic equipment and therapeutic devices.
  • Appliance Control: Including washing machines, refrigerators, and HVAC systems.
  • General Embedded Systems: Various applications needing a capable microcontroller with integrated features.

Features:

  • 16-bit S12XS CPU Core: Offers improved performance and code efficiency compared to the S12 core.
  • 256KB Flash Memory: Ample storage for application code and data.
  • 16KB RAM: Provides sufficient memory for runtime data and stack operations.
  • 40 MHz Bus Speed: Delivers a balance of speed and power consumption.
  • Analog-to-Digital Converter (ADC): Multiple channels for analog signal conversion.
  • Serial Communication Interfaces (SCI): Supports asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Facilitates synchronous serial communication.
  • Inter-Integrated Circuit (I2C) Interface: Enables communication with I2C devices.
  • Controller Area Network (CAN) Interface: Supports automotive and industrial networking protocols.
  • Pulse Width Modulation (PWM) Modules: Allows precise control of analog signals.
  • Timer Modules: Offers versatile timing and counting functionalities.

Benefits:

  • Improved Performance: Enhanced CPU core provides better processing capabilities.
  • Large Memory Capacity: Enables complex applications and data storage.
  • Integrated Peripherals: Reduces external component count and simplifies design.
  • Flexible Communication Options: Supports various communication protocols for diverse applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The MC9S12XS256CAL operates at a bus speed of 40 MHz, includes 256 KB of Flash memory, and 16 KB of RAM. It features an enhanced S12XS core for improved processing performance. It offers multiple channels for ADC, supports SCI, SPI, I2C, and CAN communication, and includes PWM modules for analog signal control. It comes in a CAL package.

Software development is typically performed using C or assembly language, with support from NXP and third-party development tools. The MC9S12XS256CAL is a versatile and robust microcontroller for a variety of embedded systems applications, offering a balance of performance, memory, and peripheral features.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess