EN
  • EN
  • DE

2SK3774-01S

Part No 2SK3774-01S
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037804-2SK3774-01S
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3774-01S CAD Model

Description

The 2SK3774-01S is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-efficiency switching applications, such as power supplies, DC-DC converters, and motor drives. This MOSFET features a low on-resistance and fast switching speed, making it suitable for applications requiring high performance and minimal power loss.

Applications

  • Power Supplies: Used in switching power supplies for efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Drives: Used in motor control circuits for driving small to medium-sized motors.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for reliable power backup.
  • Inverters: Utilized in inverters for converting DC power to AC power.

Features

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Avalanche Energy Rated: Designed to withstand avalanche conditions for increased reliability.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed result in high efficiency.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation.
  • Reliable Performance: Avalanche energy rating ensures robust performance under transient conditions.
  • Design Flexibility: Suitable for a wide range of power electronic applications.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details

The 2SK3774-01S features a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) of 7A. Its gate threshold voltage (VGS(th)) is typically around 3V. The MOSFET is available in a TO-220F or similar package for easy mounting and heat dissipation. Fuji Electric's 2SK series is well-regarded for its quality and performance in diverse power electronic applications requiring efficient and reliable switching.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess