EN
  • EN
  • DE

XC6219A502MR

Part No XC6219A502MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281740-XC6219A502MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6219A502MR CAD Model

Description

The XC6219A502MR is a highly accurate, low noise, and low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and precise 5.0V output voltage, even when the input voltage is close to the output voltage. It is ideally suited for applications requiring low power consumption, high accuracy, and minimal noise, such as portable devices, wireless communication equipment, and battery-powered systems.

Applications

  • Smartphones and Tablets: Used for regulating power to sensitive components such as display drivers and audio amplifiers.
  • Wireless Communication Devices: Powers RF modules and other critical components in Bluetooth devices, Wi-Fi modules, and other wireless systems.
  • Wearable Devices: Provides stable power to sensors, microcontrollers, and other components in smartwatches and fitness trackers.
  • Battery-Powered Equipment: Extends battery life in portable devices by minimizing power consumption.
  • Medical Devices: Powers sensitive medical sensors and monitoring equipment, ensuring accuracy and reliability.

Features

  • Output Voltage: Fixed 5.0V output.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Noise: Minimizes noise on the output voltage, ensuring clean power for sensitive components.
  • Short Circuit Protection: Protects the regulator and connected components from damage due to short circuits.

Benefits

  • Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent 5.0V supply.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • High Performance: High accuracy and low noise ensure optimal performance of sensitive components.
  • Protection Features: Short circuit protection enhances system reliability and prevents damage.
  • Compact Design: Small package allows for easy integration into space-constrained applications.

Technical Specifications

The XC6219A502MR typically operates with an input voltage range slightly above the output voltage. The dropout voltage is very low, typically a few hundred millivolts at the rated output current. The quiescent current is extremely low, typically a few microamperes. It is available in a small surface-mount package. Consult the datasheet for precise specifications, operating conditions, and application circuit examples.

In summary, the XC6219A502MR from Torex Semiconductor is a high-performance LDO regulator designed for applications requiring stable, accurate, and low-noise power. Its low quiescent current and protection features make it an excellent choice for battery-powered and portable devices.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess