EN
  • EN
  • DE

XC61GN4402HRN

Part No XC61GN4402HRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842675-XC61GN4402HRN
Ultra Librarian 3D Model Ultra Librarian XC61GN4402HRN CAD Model

Description

The XC61GN4402HRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage of a system and generate a reset signal when the voltage falls below a predefined threshold. This function ensures that the system operates safely and reliably, preventing malfunctions or data corruption due to insufficient voltage levels.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Power supply monitoring: Monitors the voltage levels of power supplies and triggers a reset or shutdown if necessary.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure optimal performance.
  • Memory protection: Protects memory from data corruption by resetting the system when the voltage is too low.
  • Industrial control systems: Ensures stable operation of industrial equipment by monitoring voltage levels.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset triggering.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size (SOT-25): Allows for compact circuit designs.
  • Hysteresis: Prevents oscillations during reset triggering.
  • Open drain output: Offers flexible output configuration for various system requirements.

Benefits

  • Improved system reliability: Prevents system malfunctions due to undervoltage conditions.
  • Data protection: Protects memory from corruption during power failures.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified circuit design: Easy to integrate into existing systems.
  • Cost-effective solution: Provides a reliable voltage monitoring function at a competitive price.

Additional Details

The XC61GN4402HRN features a detection voltage of 4.4V. The output is an N-channel open drain output. It is housed in a small SOT-25 package. The device's low current consumption and precise voltage detection make it a suitable choice for a wide range of applications. It includes a built-in hysteresis to improve noise immunity, and its open-drain output provides flexibility in system design. This voltage detector is designed to operate over a wide temperature range.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess