EN
  • EN
  • DE

XC61GN1102HRN

Part No XC61GN1102HRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002240-XC61GN1102HRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61GN1102HRN CAD Model

Description

The Torex Semiconductor XC61GN1102HRN is a voltage detector IC designed to monitor power supply voltages in electronic devices. Manufactured by Torex Semiconductor, this IC is part of the XC61G series, known for its high accuracy and ultra-low power consumption. It's primarily used to detect undervoltage conditions and generate a reset signal for microcontrollers or other critical components to prevent malfunctions. Its small size and low power requirements make it ideal for battery-powered and portable applications.

Applications

  • Microcontroller Reset Circuits: Generates reset signals during power-up or undervoltage to prevent erroneous operation.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure safe operation.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected devices.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for reliable power management.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage from power fluctuations.

Features

  • High Accuracy: Provides precise voltage detection, ensuring reliable operation.
  • Ultra-Low Power Consumption: Minimizes power draw, extending battery life in portable devices.
  • Compact Package: Small form factor allows for use in space-constrained applications.
  • Open-Drain Output: Offers flexible interfacing with various microcontroller and logic circuits.
  • Built-In Hysteresis: Prevents output oscillation near the threshold voltage.
  • Wide Operating Voltage Range: Operates efficiently across a wide range of input voltages.

Benefits

  • Prevents Data Corruption: Protects microcontrollers from data corruption caused by low voltage levels.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable electronics.
  • Ensures Stable Operation: Provides reliable voltage monitoring for stable and predictable device performance.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced System Reliability: Improves overall system reliability by preventing malfunctions due to power issues.

Additional Details

The Torex Semiconductor XC61GN1102HRN voltage detector IC is manufactured with high-quality materials and processes to ensure reliable performance over a wide range of operating conditions. It complies with RoHS standards, making it environmentally friendly. The IC is designed for surface-mount technology (SMT) assembly, facilitating efficient manufacturing. Its precise voltage detection and ultra-low power consumption make it an excellent choice for various applications requiring reliable voltage monitoring and reset functionality.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess