EN
  • EN
  • DE

XC61FC4412MR-G

Part No XC61FC4412MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Low-power voltage supervisor (reset IC) with active-low push-pull output 3-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105461-XC61FC4412MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FC4412MR-G CAD Model

Description

The XC61FC4412MR-G is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. This device serves as a voltage supervisor, monitoring the input voltage and triggering a reset signal when the voltage drops below a pre-defined threshold. This crucial functionality safeguards sensitive electronic components from potential damage caused by undervoltage conditions, ensuring system stability and preventing data corruption.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or undervoltage events, guaranteeing proper initialization and operation.
  • Battery-Powered Devices: Monitors battery voltage levels and initiates a shutdown or low-battery warning when the voltage falls below a safe operating level, extending battery life and preventing deep discharge.
  • Power Supply Supervision: Supervises the output voltage of power supplies and generates an alert or shutdown signal if the voltage deviates outside the specified range, preventing damage to connected devices.
  • Memory Protection: Protects data stored in memory devices by triggering a reset when the supply voltage is insufficient to maintain data integrity, preventing data loss or corruption.
  • Industrial Control Systems: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltages and initiating safe shutdown procedures in the event of an undervoltage condition.

Features

  • High Accuracy Voltage Detection: Provides precise monitoring of voltage levels with a typical accuracy of ±1%.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications and extending battery life.
  • Small Package Size: Available in compact packages such as SOT-25, reducing board space requirements and enabling smaller product designs.
  • Open Drain Output: Features an open drain output, providing flexibility in connecting to various microcontroller and system architectures.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, accommodating diverse application requirements.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption resulting from undervoltage conditions, enhancing overall system stability and performance.
  • Enhanced Component Protection: Safeguards sensitive components from potential damage caused by voltage drops, extending their lifespan and reducing maintenance costs.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, maximizing operating time and minimizing the need for frequent battery replacements.
  • Simplified Design: Simplifies power supply monitoring circuits, reducing design complexity and development time.
  • Compact Designs: Enables smaller and more compact product designs, facilitating integration into space-constrained applications.

Technical Specifications: The XC61FC4412MR-G features a detection voltage of 4.4V. The 'MR' suffix typically indicates the specific package type and output configuration. It utilizes an open drain output. For detailed technical specifications, including the supply voltage range, output current capabilities, and operating temperature range, please refer to the official Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess