EN
  • EN
  • DE

XC61FC3042MR

Part No XC61FC3042MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 759236-XC61FC3042MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61FC3042MR CAD Model

Description

The XC61FC3042MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This helps protect sensitive components from damage due to undervoltage conditions, ensuring stable and reliable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or undervoltage conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls out of the specified range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Memory Protection: Protects memory data from corruption by issuing a reset signal during voltage fluctuations.
  • System Monitoring: Used in various electronic systems to monitor critical voltage levels and ensure proper operation.

Features

  • High Accuracy: Offers high-precision voltage detection with a typical accuracy of ±1%.
  • Low Current Consumption: Features ultra-low current consumption, extending battery life in portable devices.
  • Small Package: Available in a compact SOT-25 package, saving valuable PCB space.
  • Adjustable Reset Delay Time: Allows for adjustment of the reset delay time, providing flexibility in system design.
  • Open Drain Output: Features an open drain output, allowing for easy interfacing with various logic circuits.
  • Wide Operating Voltage Range: Operates over a wide input voltage range, suitable for various applications.

Benefits

  • Enhanced Reliability: Protects electronic components from damage due to undervoltage conditions, improving system reliability.
  • Extended Battery Life: Ultra-low current consumption extends battery life in portable devices.
  • Simplified Design: Reduces the complexity of circuit design by providing a simple and effective voltage monitoring solution.
  • Compact Design: The small package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of applications due to its high accuracy, low current consumption, and adjustable reset delay time.

Additional Details

The XC61FC3042MR has a fixed detection voltage of 3.0V. The reset delay time can be adjusted using an external capacitor. The operating temperature range typically spans from -40°C to +85°C. Detailed specifications regarding detection voltage accuracy, current consumption, and other parameters can be found in the Torex datasheet.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess