EN
  • EN
  • DE

100D125Q

Part No 100D125Q
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 100A 500VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 500 VAC
Response Time Fast Blow
Applications Electrical, Industrial
Features Indicating
Class D
Breaking Capacity @ Rated Voltage 50kA
Package / Case Cartridge, Non-Standard
Size / Dimension 1.299" Dia x 2.205" L (33.00mm x 56.00mm)
Ultra Librarian 3D Model Ultra Librarian 100D125Q CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE SQUARE 1KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
5.08 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess