EN
  • EN
  • DE

XC61FC1642MR-G

Part No XC61FC1642MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134770-XC61FC1642MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61FC1642MR-G CAD Model

Description

The XC61FC1642MR-G is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor the power supply voltage and provide a reset signal to the system when the voltage falls below a certain threshold. This ensures proper system operation and prevents data corruption.

Applications

  • Microcontroller Reset
  • CPU Reset
  • Power Monitoring
  • Battery-Powered Devices
  • Industrial Control Systems

Features

  • Detection Voltage: 1.6V
  • Detection Voltage Accuracy: ±2%
  • Output Type: N-channel Open Drain
  • Operating Voltage Range: 0.7V ~ 10V
  • Operating Temperature Range: -40°C ~ +85°C
  • Package: SOT-25
  • Low Current Consumption

Benefits

  • Provides reliable system reset during power-up and power-down.
  • Ensures stable system operation by monitoring the power supply voltage.
  • Reduces the risk of data corruption due to voltage fluctuations.
  • Offers a wide operating voltage range for compatibility with various systems.
  • Minimizes power consumption in battery-powered devices.

The XC61FC1642MR-G voltage detector monitors the input voltage and asserts a low signal on the output when the voltage falls below the detection threshold of 1.6V. The output remains low until the voltage rises above the threshold plus a hysteresis voltage. The open-drain output allows for flexible connection to microcontrollers and other devices. The SOT-25 package provides a small footprint and simplifies board layout. The device is designed for low current consumption, making it suitable for battery-powered applications. It is commonly used to reset microcontrollers during power-up or brown-out conditions, ensuring that the system starts in a known state. The XC61FC1642MR-G is a reliable and cost-effective solution for voltage monitoring and system reset applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess