EN
  • EN
  • DE

XC61CN3702NR-G

Part No XC61CN3702NR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990488-XC61CN3702NR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN3702NR-G CAD Model

Description

The XC61CN3702NR-G is a voltage detector IC manufactured by Torex Semiconductor. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system operates correctly and prevents malfunctions due to low voltage conditions.

Applications:

  • Microcontroller-Based Systems: Used to reset the microcontroller when the power supply voltage drops below a safe level.
  • Power Management Circuits: Integrated into power management systems to monitor and protect against undervoltage conditions.
  • Battery-Powered Devices: Employed in battery-powered devices to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Used in industrial control systems to ensure reliable operation in harsh environments.

Features:

  • Detection Voltage: Monitors a specific voltage level (3.7V in this case).
  • High Accuracy: Provides precise voltage monitoring with low tolerance.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package for space-constrained designs.
  • Open Drain Output: Features an open drain output, which can be connected to a pull-up resistor.

Benefits:

  • System Protection: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Improved Reliability: Enhances the reliability of electronic systems by ensuring proper operation.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Simplifies the design of power management circuits.
  • Space Saving: Allows for smaller and more compact electronic devices.

Additional Details:

The XC61CN3702NR-G voltage detector operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the detection threshold (3.7V), the output signal is asserted, indicating an undervoltage condition. The output remains asserted until the input voltage rises above a certain hysteresis level. The device typically requires a small external capacitor for stable operation. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and recommended application circuits.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess