EN
  • EN
  • DE

LM4040AIM312

Part No LM4040AIM312
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070069-LM4040AIM312
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040AIM312 CAD Model

Description

The LM4040AIM3-1.2 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor). It provides a stable and accurate 1.225V reference voltage for a wide range of applications. This device is known for its low power consumption, high accuracy, and stability over temperature, making it suitable for precision measurement and control systems.

Applications

  • Data Acquisition Systems: Provides a precise voltage reference for analog-to-digital converters (ADCs).
  • Precision Measurement Equipment: Used in multimeters, calibrators, and other high-accuracy instruments.
  • Industrial Control Systems: Serves as a stable reference voltage in process control loops.
  • Battery-Powered Devices: Ideal due to its low power consumption, extending battery life.
  • Power Management Circuits: Can be used as a reference for voltage regulators and other power management functions.

Features

  • Precision 1.225V Reference: Provides a highly accurate and stable voltage reference.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
  • Low Dynamic Impedance: Maintains a stable output voltage with varying load currents.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • Wide Operating Current Range: Operates over a broad range of cathode currents.

Benefits

  • Improved Accuracy: Provides a highly accurate voltage reference, improving the accuracy of the overall system.
  • Increased Stability: Maintains a stable output voltage, enhancing system reliability.
  • Reduced Power Consumption: Extends battery life and reduces heat dissipation.
  • Design Flexibility: Can be used in a variety of applications due to its wide operating current range.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The LM4040AIM3-1.2 typically operates with a cathode current ranging from 60 μA to 15 mA. The low temperature coefficient (typically less than 20 ppm/°C) ensures minimal drift over temperature variations. The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

In operation, an external resistor is required to limit the current through the LM4040AIM3-1.2. This resistor should be chosen to ensure that the cathode current remains within the specified operating range. The LM4040AIM3-1.2 provides a reliable and accurate voltage reference for demanding applications that require precision and stability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0772
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess