EN
  • EN
  • DE

LM6482AIN

Part No LM6482AIN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014046-LM6482AIN
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6482AIN CAD Model

Description

The LM6482AIN is a dual operational amplifier from National Semiconductor (now Texas Instruments), designed for low-power, single-supply operation. This amplifier is well-suited for a variety of applications, including signal conditioning, sensor amplification, and audio amplification in portable and battery-powered devices.

Applications

  • Sensor Amplification
  • Signal Conditioning
  • Audio Amplification
  • Active Filters
  • Portable and Battery-Powered Devices

Features

  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Single-Supply Operation: Operates from a single supply voltage, simplifying circuit design and reducing component count.
  • Rail-to-Rail Output Swing: Offers rail-to-rail output swing, maximizing dynamic range and signal amplitude.
  • High Input Impedance: Exhibits high input impedance, minimizing loading effects on the signal source.
  • Low Input Bias Current: Features low input bias current, reducing errors due to input current.
  • Dual Amplifier: Contains two independent operational amplifiers in a single package, saving space and cost.

Benefits

  • Extended Battery Life: Low power consumption helps extend battery life in portable applications.
  • Simplified Circuit Design: Single-supply operation simplifies circuit design and reduces component count, lowering overall system cost.
  • Maximized Signal Range: Rail-to-rail output swing maximizes dynamic range and signal amplitude, improving signal quality.
  • Minimal Signal Loading: High input impedance minimizes loading effects on the signal source, preserving signal integrity.
  • Reduced Input Errors: Low input bias current reduces errors due to input current, improving accuracy.
  • Compact Design: Dual amplifier in a single package saves space and cost, allowing for compact designs.

Additional Details

The LM6482AIN typically comes in an 8-pin DIP or SOIC package. The specific supply voltage range, gain-bandwidth product, and slew rate are specified in the Texas Instruments (formerly National Semiconductor) datasheet. It's essential to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper decoupling and grounding are crucial for minimizing noise and ensuring stable operation. It's suitable for use in instrumentation amplifiers due to low offset voltage.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $1.6320
KEC
Lowest to $0.0658
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess