The XC6126N26ANR-G is a highly accurate voltage detector IC manufactured by Torex Semiconductor. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It features low power consumption and a small package size, making it suitable for portable and battery-powered applications.
Applications
- Microcontroller reset circuits
- Battery voltage monitoring
- Power supply monitoring
- System reset generation
- Portable devices
Features
- High accuracy voltage detection
- Low power consumption
- Small package size (SOT-25)
- Built-in hysteresis
- Open drain output
- Operating voltage range: 1.6V to 6.0V
Benefits
- Reliable system reset generation ensures stable operation of microcontrollers and other digital circuits.
- Extended battery life in portable devices due to low power consumption.
- Reduced board space requirements with small SOT-25 package.
- Improved noise immunity due to built-in hysteresis.
- Flexible output configuration with open drain output.
Additional Details
The XC6126N26ANR-G features a detection voltage of 2.6V. The built-in hysteresis prevents oscillations near the threshold voltage, ensuring a clean and reliable reset signal. The open drain output allows for flexible connection to various logic circuits. The SOT-25 package is industry-standard and compatible with automated assembly processes. Torex Semiconductor's voltage detectors are known for their high reliability and accuracy. This particular model is RoHS compliant. It offers a cost-effective solution for ensuring proper system initialization and preventing malfunctions due to voltage fluctuations.