EN
  • EN
  • DE

6MIC 3M661X DLF 3MIL 5 IN

Part No 6MIC 3M661X DLF 3MIL 5 IN
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description LAPPING FILM DIAMOND 6U 5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lapping Film
Abrasive Material Diamond
Micron Size
Color Brown
Diameter 5.00" (127.00mm)
Applications Fiber Optic Connector Polishing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506897-6MIC 3M661X DLF 3MIL 5 IN
Ultra Librarian 3D Model Ultra Librarian 6MIC 3M661X DLF 3MIL 5 IN CAD Model

Description

N

You May Also Be Interested in

3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1X1/8 1=24PC
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 5\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 50
Need more? Email Us
3M
DISC SIL CARBIDE EXTRA COARSE 4\
Need more? Email Us
3M
SURFACE BELT 2X72\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
EXL DEBURRING WHEEL 6\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess