EN
  • EN
  • DE

XC6119C33A7R-G

Part No XC6119C33A7R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Voltage Detector with Delay Time Adjustable 3.366V 0.8V to 5V 4-Pin USPN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105406-XC6119C33A7R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6119C33A7R-G CAD Model

Description

The XC6119C33A7R-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and trigger reset signals when the voltage falls below a specified threshold, ensuring stable and reliable system operation. This device is particularly useful in microprocessor-based systems, memory backup circuits, and other applications requiring precise voltage monitoring.

Applications:

      
  • Microprocessor reset circuitry: Prevents erroneous operation during power-up or brown-out conditions.
  •   
  • Memory backup circuits: Safeguards data integrity in volatile memory during power loss.
  •   
  • Power failure detection: Provides an early warning signal during power interruptions.
  •   
  • System voltage monitoring: Continuously monitors the system voltage for stability.
  •   
  • Battery-powered equipment: Ensures proper operation and prevents damage due to low battery voltage.

Features:

      
  • High-precision detection voltage: Accurately monitors voltage levels to trigger resets reliably.
  •   
  • Low supply current: Minimizes power consumption, extending battery life in portable devices.
  •   
  • Small package size: Allows for compact and space-saving circuit designs.
  •   
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  •   
  • Built-in hysteresis: Prevents chattering and ensures stable reset signals.

Benefits:

      
  • Improved system reliability: Prevents data corruption and system crashes due to voltage fluctuations.
  •   
  • Extended battery life: Reduces power consumption in battery-powered applications.
  •   
  • Simplified circuit design: Requires minimal external components for operation.
  •   
  • Cost-effective solution: Provides reliable voltage detection at an affordable price.
  •   
  • Protection against data loss: Safeguards critical data during power outages.

The XC6119C33A7R-G offers a compact and efficient solution for voltage monitoring. Its low power consumption makes it ideal for battery-powered applications, while its high-precision detection ensures reliable reset triggering. The built-in hysteresis helps to prevent false triggering due to noise or minor voltage fluctuations. This device is designed to operate over a wide temperature range, making it suitable for use in diverse environments. Its small package size facilitates easy integration into compact electronic devices. The XC6119 series provides various options for detection voltage, release voltage, and output configuration, catering to a wide range of application requirements. The robust design and high reliability ensure long-term performance and stability in various applications, providing critical voltage monitoring and reset functionality for stable operation.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4643 $58.0375
305+ $0.3811 $116.2355
470+ $0.3691 $173.4770
650+ $0.3573 $232.2450
840+ $0.3453 $290.0520
1,120+ $0.3097 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,820 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess