EN
  • EN
  • DE

XC6108C08AMRN

Part No XC6108C08AMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412818-XC6108C08AMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C08AMRN CAD Model

Description

The XC6108C08AMRN is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. This functionality is crucial in safeguarding microcontrollers and other sensitive electronic components from erratic behavior or damage due to voltage fluctuations.

Applications

  • Microcontroller reset circuits: Ensuring proper reset of microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent system malfunction.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Providing a reliable reset signal in harsh industrial environments.
  • Automotive electronics: Monitoring critical voltage levels in automotive systems.

Features

  • Low supply voltage operation: Operates efficiently with low supply voltages.
  • High accuracy detection voltage: Provides precise voltage detection for reliable reset operation.
  • Small package size: Available in compact packages for space-constrained applications.
  • Low power consumption: Minimizes power consumption to extend battery life in portable devices.
  • Built-in hysteresis: Prevents chattering and ensures stable reset operation.

Benefits

  • Improved system reliability: Protects microcontrollers and other components from voltage-related failures.
  • Enhanced battery life: Minimizes power consumption in battery-powered devices.
  • Simplified circuit design: Reduces the need for external components, simplifying circuit design.
  • Increased system stability: Provides a stable reset signal, ensuring proper system operation.
  • Cost-effective solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6108C08AMRN features a detection voltage of 0.8V. It also incorporates hysteresis to prevent oscillations near the threshold voltage. The device is available in a small SOT-25 package. The output type is N-channel open drain. It is RoHS compliant.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess