EN
  • EN
  • DE

MAX16040LLA29+T

Part No MAX16040LLA29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Open Drain/Push-Pull 8-Pin UDFN T/R / IC BATTERY BACKUP 2.93V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-uDFN (2x2)
Win Source Part Number 785427-MAX16040LLA29+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16040
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX16040LLA29+T CAD Model

Description

The MAX16040LLA29+T is a sophisticated, low-power, voltage-monitoring device designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is specifically engineered to enhance the reliability of power systems by monitoring one or more under-voltage or over-voltage conditions, making it an essential component for a wide range of applications, including portable devices, computers, servers, and embedded systems.

Key Features

  • Accurate Voltage Monitoring: The device is capable of monitoring voltage thresholds with high precision, ensuring that the system is protected against harmful voltage conditions.
  • Low Quiescent Current: It is designed to consume minimal power, with a quiescent current of typically 3.5 µA, making it ideal for battery-powered applications.
  • Adjustable Reset Timeout: The MAX16040LLA29+T offers an adjustable reset timeout period, which can be tailored to meet the specific requirements of the application.
  • Multiple Voltage Threshold Options: This device is available with factory-set reset voltage thresholds, providing flexibility for various system voltage levels.
  • Compact Package: The product comes in a small, 6-pin µDFN package, allowing for space-efficient designs in compact electronic systems.

Applications

The MAX16040LLA29+T is versatile and can be used in a variety of applications where voltage monitoring is critical. Some common applications include:

  • Portable and battery-powered devices
  • Computers and servers
  • Embedded systems
  • Telecommunications
  • Industrial control systems

Technical Specifications

With its compact size and precision monitoring capabilities, the MAX16040LLA29+T operates over a wide temperature range of -40°C to +125°C. The device is also characterized by its robustness and reliability, ensuring that it can withstand the demands of challenging environments.

Ordering Information

The MAX16040LLA29+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly during mass production. For detailed ordering and product information, it is recommended to consult the datasheet and contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess